Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040613-74LVQ4066DMT
Mounting: SMD (SMT)
Resistance: 12 Ω
Categories: OEM Parts(0-9)
Case / Package: SO
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1040613-74LVQ4066DMTR |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 74LVQ4066DMTR |