STMicroelectronics Logic - Logic - Latches - 74LVQ373M 74LVQ373M

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1133108-74LVQ373M Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1133108-74LVQ373M Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74LVQ373M
1133108-74LVQ373M
Logic - Logic - Latches - 74LVQ373M 1133108-74LVQ373M
Manufacturer: STMicroelectronics Win Source Part Number: 1133108-74LVQ373M Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1133108-74LVQ373M
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 1133108-74LVQ373M
Product Name Logic - Logic - Latches - 74LVQ373M
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Latches - 74LVT16373ADGG,518 - 765845-74LVT16373ADGG,518 - Win Source Electronics
Specs
Supply Voltage 2.7 V ~ 3.6 V
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
5 suppliers
SN54ALS996 8-Bit D-type Edge-Triggered Read-Back Latches - 5962-8994501LA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
Logic Family ALS
View Details
Logic - Latches - 74ACT373MTC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal Transparent Latch - 74FCT573CTQG8 - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QSOP 150 MIL
View Details
2 suppliers