STMicroelectronics Logic - Logic - Gates and Inverters - 74LVQ32M 74LVQ32M

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1133106-74LVQ32M Manufacturer Homepage: www.st.com RoHS State: Request Verification Alternative Parts (Cross-Reference): 74LVQ32SC; 74LVQ32MTR; 74LVQ32M; 74LVX32M; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1133106-74LVQ32M Manufacturer Homepage: www.st.com RoHS State: Request Verification Alternative Parts (Cross-Reference): 74LVQ32SC; 74LVQ32MTR; 74LVQ32M; 74LVX32M; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LVQ32M - 1133106-74LVQ32M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVQ32M
1133106-74LVQ32M
Logic - Logic - Gates and Inverters - 74LVQ32M 1133106-74LVQ32M
Manufacturer: STMicroelectronics Win Source Part Number: 1133106-74LVQ32M Manufacturer Homepage: www.st.com RoHS State: Request Verification Alternative Parts (Cross-Reference): 74LVQ32SC; 74LVQ32MTR; 74LVQ32M; 74LVX32M; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1133106-74LVQ32M
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): 74LVQ32SC; 74LVQ32MTR; 74LVQ32M; 74LVX32M;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Quad Logic IC - 705-74LVQ32M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Logic IC
705-74LVQ32M
Quad Logic IC 705-74LVQ32M
Logic Gates Quad 2-Input OR Gate Product overview: 74LVQ32M from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVQ32M can be used for catalog matching and distributor lookup.

Logic Gates Quad 2-Input OR Gate Product overview: 74LVQ32M from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVQ32M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1133106-74LVQ32M 705-74LVQ32M
Product Name Logic - Logic - Gates and Inverters - 74LVQ32M Quad Logic IC
Gate Type NOT OR
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1220341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Quad 2-input NAND gate - 74AHCT00BQ-Q100X - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
5 suppliers
Logic - Gates and Inverters - 4011BDC - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic IC - 770-54S51DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 4
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers