STMicroelectronics, Inc. Buffers, Drivers, Receivers, Transceivers 74LVQ244MTR

Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
Request a Quote Datasheet
Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 74LVQ244MTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74LVQ244MTR-ND
Buffers, Drivers, Receivers, Transceivers 74LVQ244MTR-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVQ244MTR - 1009525-74LVQ244MTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVQ244MTR
1009525-74LVQ244MTR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVQ244MTR 1009525-74LVQ244MTR
Manufacturer: STMicroelectronics Win Source Part Number: 1009525-74LVQ244MTR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 20-SO Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1009525-74LVQ244MTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 20-SO
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LVQ244MTR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LVQ244MTR
IC BUFFER NON-INVERT 3.6V 20SO

IC BUFFER NON-INVERT 3.6V 20SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 74LVQ244MTR-ND 1009525-74LVQ244MTR 74LVQ244MTR
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVQ244MTR Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - 296-ALM2403QPWPRQ1DKR-ND - DigiKey
Specs
Features Rail-Rail-Out
Slew Rate 50 V/µs
Source Current (IS) 3.6 milliamps
View Details
7 suppliers
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH16240MTDX - 858065-74LVTH16240MTDX - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP; SOP; TSSOP; 48-TSSOP
View Details
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details