LVQ SERIES, HEX 1-INPUT INVERT GATE, PDSO14, TSSOP-14 Product overview: 74LVQ14TTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVQ14TTR can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Manufacturer: STMicroelectronics
Win Source Part Number: 1133097-74LVQ14TTR
Packaging: Tape and Reel
Mounting Style: SMD
Features: Schmitt Trigger
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.5V
Logic Level - High: 2.2V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: 74LVQ14
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 9ns at 3.3V, 50pF
IC INVERTER 6CH 6-INP 14TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74LVQ14TTR | 74LVQ14TTR-ND | 1133097-74LVQ14TTR | 74LVQ14TTR | 74LVQ14TTR |
| Product Name | TSSOP Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - 74LVQ14TTR | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | Buffer, Inverter, Schmitt Trigger | NOT | NOT; Inverter | NOT | NOT; Inverter |
| Supply Voltage | 3.6V | 2V ~ 3.6V | 2V ~ 3.6V | 2.2V (Low), 0.5V (High) | 3.6V; 2V ~ 3.6V |
| Inputs | 1 | 1 | 6 | 1 | |
| Propagation Delay | 9 ns | 9 ns | 9 ns | ||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |