STMicroelectronics, Inc. Signal Switches, Multiplexers, Decoders 74LVQ138MTR

Description
Decoder/Demultiplexe r 1 x 3:8 16-SO
Request a Quote Datasheet
Description
Decoder/Demultiplexe r 1 x 3:8 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 74LVQ138MTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74LVQ138MTR-ND
Signal Switches, Multiplexers, Decoders 74LVQ138MTR-ND
Decoder/Demultiplexe r 1 x 3:8 16-SO

Decoder/Demultiplexer 1 x 3:8 16-SO

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-74LVQ138MTR
Analog Switch and Multiplexer IC 743-74LVQ138MTR
3-to-8 Inverting Decoder/Demultiplexe r, 74LVQ CMOS, SOP-16 Product overview: 74LVQ138MTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74LVQ138MTR can be used for catalog matching and distributor lookup.

3-to-8 Inverting Decoder/Demultiplexer, 74LVQ CMOS, SOP-16 Product overview: 74LVQ138MTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74LVQ138MTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LVQ138MTR - 765820-74LVQ138MTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LVQ138MTR
765820-74LVQ138MTR
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LVQ138MTR 765820-74LVQ138MTR
Manufacturer: STMicroelectronics Win Source Part Number: 765820-74LVQ138MTR Series: 74LVQ Packaging: Reel package Type: Decoder/Demultiplexe r Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 3.6 V Independent Circuits: 1 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: 74LVQ138 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): TC74LVX138FN(M); TC74LVX138FN-ELP; TC74LVX138FN; Introduction Date: February 17, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 765820-74LVQ138MTR
Series: 74LVQ
Packaging: Reel package
Type: Decoder/Demultiplexer
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 3.6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: 74LVQ138
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): TC74LVX138FN(M); TC74LVX138FN-ELP; TC74LVX138FN;
Introduction Date: February 17, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74LVQ138MTR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74LVQ138MTR
Logic - Signal Switches, Multiplexers, Decoders 74LVQ138MTR
IC DECODER/DEMUX 1 X 3:8 16SO

IC DECODER/DEMUX 1 X 3:8 16SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74LVQ138MTR-ND 743-74LVQ138MTR 765820-74LVQ138MTR 74LVQ138MTR
Product Name Signal Switches, Multiplexers, Decoders Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LVQ138MTR Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data