LVQ SERIES, QUAD 2-INPUT AND GATE, PDSO14, SO-14 Product overview: 74LVQ08MTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVQ08MTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 765817-74LVQ08MTR
Series: 74LVQ
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 8.5ns @ 3.3V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Part Status: Obsolete(EOL)
Family Name: 74LVQ08
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SO
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74LVQ08SC_Q; 74LVQ08SC; 74LVQ08SCX;
Introduction Date: February 17, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
AND Gate IC 4 Channel 14-SO
IC GATE AND 4CH 2-INP 14SO
AND Gate IC 4 Channel 14-SO
IC GATE AND 4CH 2-INP 14SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74LVQ08MTR | 765817-74LVQ08MTR | 74LVQ08MTR-ND | 74LVQ08MTR | 74LVQ08MTR | 74LVQ08MTR |
| Product Name | Quad Logic IC | Logic - Logic - Gates and Inverters - 74LVQ08MTR | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | AND; AND GATE | NOT; AND; AND Gate | AND | NOT; AND | AND; AND Gate | AND |
| Supply Voltage | 3.6V | 2 V ~ 3.6 V | 2V ~ 3.6V | 2V (Low), 0.8V (High) | 3.6V; 2V ~ 3.6V | 3.6V |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 8.5 ns | 8.5 ns | 8.5 ns | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |