NAND Gate IC 4 Channel 14-SO
IC GATE NAND 4CH 2-INP 14SO
IC GATE NAND 4CH 2-INP 14SO
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVQ00MTR-ND | 74LVQ00MTR | 74LVQ00MTR | 74LVQ00MTR |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NOT; NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 2V ~ 3.6V | 2V (Low), 0.8V (High) | 3.6V; 2V ~ 3.6V | 3.6V |
| Inputs | 2 | 2 | ||
| Propagation Delay | 8 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA |