STMicroelectronics Logic - Logic - Gates and Inverters - 74LVQ00M 74LVQ00M

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1133084-74LVQ00M Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): 74LVQ00SCX; 74LVQ00MTR; 74LVX00MTR; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1133084-74LVQ00M Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): 74LVQ00SCX; 74LVQ00MTR; 74LVX00MTR; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LVQ00M - 1133084-74LVQ00M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVQ00M
1133084-74LVQ00M
Logic - Logic - Gates and Inverters - 74LVQ00M 1133084-74LVQ00M
Manufacturer: STMicroelectronics Win Source Part Number: 1133084-74LVQ00M Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): 74LVQ00SCX; 74LVQ00MTR; 74LVX00MTR; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1133084-74LVQ00M
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): 74LVQ00SCX; 74LVQ00MTR; 74LVX00MTR;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Quad Logic IC - 705-74LVQ00M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Logic IC
705-74LVQ00M
Quad Logic IC 705-74LVQ00M
LVQ SERIES, QUAD 2-INPUT NAND GATE, PDSO14, SO-14 Product overview: 74LVQ00M from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVQ00M can be used for catalog matching and distributor lookup.

LVQ SERIES, QUAD 2-INPUT NAND GATE, PDSO14, SO-14 Product overview: 74LVQ00M from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVQ00M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1133084-74LVQ00M 705-74LVQ00M
Product Name Logic - Logic - Gates and Inverters - 74LVQ00M Quad Logic IC
Gate Type NOT NAND
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-4469-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
3 suppliers
Gates and Inverters - 54ALS11AJ - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
5-Channel 100MHz Transceiver - MYXAP54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Logic - Gates and Inverters - 54LS03DMQB - 856539-54LS03DMQB - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL
View Details
2 suppliers