STMicroelectronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC245ATTR 74LVC245ATTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 118534-74LVC245ATTR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 1.65 V to 3.6 V Alternative Parts (Cross-Reference): SN74LVC245ADGVR; 74LVCH2245APY; 74LVCH2245APY8; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Imaging, Video & Vision, Motor Drive & Control
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 118534-74LVC245ATTR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 1.65 V to 3.6 V Alternative Parts (Cross-Reference): SN74LVC245ADGVR; 74LVCH2245APY; 74LVCH2245APY8; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Imaging, Video & Vision, Motor Drive & Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC245ATTR - 118534-74LVC245ATTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC245ATTR
118534-74LVC245ATTR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC245ATTR 118534-74LVC245ATTR
Manufacturer: STMicroelectronics Win Source Part Number: 118534-74LVC245ATTR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 1.65 V to 3.6 V Alternative Parts (Cross-Reference): SN74LVC245ADGVR; 74LVCH2245APY; 74LVCH2245APY8; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Imaging, Video & Vision, Motor Drive & Control

Manufacturer: STMicroelectronics
Win Source Part Number: 118534-74LVC245ATTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Alternative Parts (Cross-Reference): SN74LVC245ADGVR; 74LVCH2245APY; 74LVCH2245APY8;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking, Imaging, Video & Vision, Motor Drive & Control

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVC245ATTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LVC245ATTR
Buffers, Drivers, Receivers, Transceivers 74LVC245ATTR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 118534-74LVC245ATTR 74LVC245ATTR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC245ATTR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details