Manufacturer: STMicroelectronics
Win Source Part Number: 1009342-74LVC244AMTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 20-SO
Supply Voltage - Operating: 1.65 V to 3.6 V
Alternative Parts (Cross-Reference): SN74LVC244ADWRG4; SN74LVC244AQDWRQ1; 74LVCH2244ASO9;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
IC BUFFER NON-INVERT 3.6V 20SO
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1009342-74LVC244AMTR | 74LVC244AMTR-ND | 74LVC244AMTR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC244AMTR | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 to 3.6 volts |