STMicroelectronics, Inc. Logic IC 74LVC14AMTR

Description
LVC/LCX/Z SERIES, HEX 1-INPUT INVERT GATE, PDSO14, SO-14 Product overview: 74LVC14AMTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC14AMTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LVC/LCX/Z SERIES, HEX 1-INPUT INVERT GATE, PDSO14, SO-14 Product overview: 74LVC14AMTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC14AMTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVC/LCX/Z SERIES, HEX 1-INPUT INVERT GATE, PDSO14, SO-14 Product overview: 74LVC14AMTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC14AMTR can be used for catalog matching and distributor lookup.

LVC/LCX/Z SERIES, HEX 1-INPUT INVERT GATE, PDSO14, SO-14 Product overview: 74LVC14AMTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC14AMTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 497-1074-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-1074-2-ND
Gates and Inverters 497-1074-2-ND
Inverter IC 6 Channel 14-SO

Inverter IC 6 Channel 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74LVC14AMTR - 112995-74LVC14AMTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC14AMTR
112995-74LVC14AMTR
Logic - Logic - Gates and Inverters - 74LVC14AMTR 112995-74LVC14AMTR
Manufacturer: STMicroelectronics Win Source Part Number: 112995-74LVC14AMTR Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.3 V to 0.8 V Logic Level - High: 1.4 V to 2.2 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Alternative Parts (Cross-Reference): SN74LVC14AD; 74LVC14AM; 74LVC14AMTR; 74LCX14M; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 112995-74LVC14AMTR
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.3 V to 0.8 V
Logic Level - High: 1.4 V to 2.2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Alternative Parts (Cross-Reference): SN74LVC14AD; 74LVC14AM; 74LVC14AMTR; 74LCX14M;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Gates and Inverters - 74LVC14AMTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC14AMTR
Logic - Gates and Inverters 74LVC14AMTR
IC INVERTER 6CH 6-INP 14SO

IC INVERTER 6CH 6-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - 74LVC14AMTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC14AMTR
Gates and Inverters 74LVC14AMTR
Inverter IC 6 Channel 14-SO

Inverter IC 6 Channel 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC14AMTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC14AMTR
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC14AMTR
IC INVERTER 6CH 1-INP 14SO

IC INVERTER 6CH 1-INP 14SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74LVC14AMTR 497-1074-2-ND 112995-74LVC14AMTR 74LVC14AMTR 74LVC14AMTR 74LVC14AMTR
Product Name Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - 74LVC14AMTR Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type Buffer, Inverter, Schmitt Trigger NOT NOT; Inverter NOT NOT; Inverter NOT
Supply Voltage 3.6V 1.65V ~ 3.6V 1.65 V ~ 3.6 V 1.4V ~ 2.2V (Low), 0.3V ~ 0.8V (High) 3.6V; 1.65V ~ 3.6V 3.6V
Inputs 6 1 6 1
Propagation Delay 6.4 ns 6.4 ns 6.4 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 5408/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers
Quad 2-Input XOR - MYXAF54RHC86/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHCT3G04DP-Q100H-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers