STMicroelectronics, Inc. Gates and Inverters 74LVC08AMTR

Description
AND Gate IC 4 Channel 14-SO
Request a Quote Datasheet
Description
AND Gate IC 4 Channel 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 497-1073-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-1073-2-ND
Gates and Inverters 497-1073-2-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74LVC08AMTR - 007160-74LVC08AMTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC08AMTR
007160-74LVC08AMTR
Logic - Logic - Gates and Inverters - 74LVC08AMTR 007160-74LVC08AMTR
Manufacturer: STMicroelectronics Win Source Part Number: 007160-74LVC08AMTR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 5ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Alternative Parts (Cross-Reference): SN74LVC08ADR; 74LVC08AM; 74LVC08ADR2G; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 007160-74LVC08AMTR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 5ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Alternative Parts (Cross-Reference): SN74LVC08ADR; 74LVC08AM; 74LVC08ADR2G;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad 3.6V Logic IC
705-74LVC08AMTR
Quad 3.6V Logic IC 705-74LVC08AMTR
Quad 2-Input AND Gate, 74LVC CMOS, SOP, 3.6V, 125°C Product overview: 74LVC08AMTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC08AMTR can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate, 74LVC CMOS, SOP, 3.6V, 125°C Product overview: 74LVC08AMTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC08AMTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC08AMTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC08AMTR
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC08AMTR
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site
Gates and Inverters - 74LVC08AMTR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LVC08AMTR
Gates and Inverters 74LVC08AMTR
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site Datasheet
IC GATE AND 4CH 2-INP 14-SO - 761-74LVC08AMTR - Utmel Electronic Limited
Hong Kong, China
IC GATE AND 4CH 2-INP 14-SO
761-74LVC08AMTR
IC GATE AND 4CH 2-INP 14-SO 761-74LVC08AMTR
IC GATE AND 4CH 2-INP 14-SO

IC GATE AND 4CH 2-INP 14-SO

Supplier's Site
Logic - Gates and Inverters - 74LVC08AMTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC08AMTR
Logic - Gates and Inverters 74LVC08AMTR
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - 74LVC08AMTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC08AMTR
Gates and Inverters 74LVC08AMTR
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 497-1073-2-ND 007160-74LVC08AMTR 705-74LVC08AMTR 74LVC08AMTR 74LVC08AMTR 761-74LVC08AMTR 74LVC08AMTR 74LVC08AMTR
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - 74LVC08AMTR Quad 3.6V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters IC GATE AND 4CH 2-INP 14-SO Logic - Gates and Inverters Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND; AND GATE AND AND; AND Gate AND NOT; AND AND; AND Gate
Supply Voltage 1.65V ~ 3.6V 1.65 V ~ 3.6 V 3.6V 3.6V 1.65V ~ 3.6V 2.7V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V; 1.65V ~ 3.6V
Inputs 2 2 2 2 2 2
Propagation Delay 5 ns 5 ns 5 ns 5 ns 5 ns
Low Level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S00FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
8-Channel Level Translator - MYXAP54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input AND gate - 74AHC08D,118 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
8 suppliers