Manufacturer: STMicroelectronics
Win Source Part Number: 007155-74LVC04AMTR
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 5.4ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Alternative Parts (Cross-Reference): SN74LVC04ADR; HD74LVC04RP; MC74LCX04D;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Inverter IC 6 Channel 14-SO
Hex Inverter IC, 6-Input, 3.6V, SOIC, CMOS Product overview: 74LVC04AMTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC04AMTR can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 1-INP 14SO
IC INVERTER 6CH 6-INP 14SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 007155-74LVC04AMTR | 497-5777-2-ND | 705-74LVC04AMTR | 74LVC04AMTR | 74LVC04AMTR | 74LVC04AMTR |
| Product Name | Logic - Logic - Gates and Inverters - 74LVC04AMTR | Gates and Inverters | 3.6V SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Buffer, Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 1.65 V ~ 3.6 V | 1.65V ~ 3.6V | 3.6V | 3.6V | 3.6V; 1.65V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) |
| Inputs | 6 | 1 | 6 | 1 | ||
| Propagation Delay | 5.4 ns | 5.4 ns | 5.4 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |