STMicroelectronics, Inc. Logic - Logic - Gates and Inverters - 74LVC00AMTR 74LVC00AMTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 765620-74LVC00AMTR Series: 74LVC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 5.1ns @ 3.3V, 50pF Logic Level - Low: 0.7 V ~ 0.8 V Logic Level - High: 1.7 V ~ 2 V Part Status: Obsolete(EOL) Family Name: 74LVC00 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SO Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): SN74LVC00ADTE4; SN74LVC00ADTG4; SN74LVC00AD; Introduction Date: November 15, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 765620-74LVC00AMTR Series: 74LVC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 5.1ns @ 3.3V, 50pF Logic Level - Low: 0.7 V ~ 0.8 V Logic Level - High: 1.7 V ~ 2 V Part Status: Obsolete(EOL) Family Name: 74LVC00 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SO Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): SN74LVC00ADTE4; SN74LVC00ADTG4; SN74LVC00AD; Introduction Date: November 15, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LVC00AMTR - 765620-74LVC00AMTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC00AMTR
765620-74LVC00AMTR
Logic - Logic - Gates and Inverters - 74LVC00AMTR 765620-74LVC00AMTR
Manufacturer: STMicroelectronics Win Source Part Number: 765620-74LVC00AMTR Series: 74LVC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 5.1ns @ 3.3V, 50pF Logic Level - Low: 0.7 V ~ 0.8 V Logic Level - High: 1.7 V ~ 2 V Part Status: Obsolete(EOL) Family Name: 74LVC00 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SO Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): SN74LVC00ADTE4; SN74LVC00ADTG4; SN74LVC00AD; Introduction Date: November 15, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 765620-74LVC00AMTR
Series: 74LVC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 5.1ns @ 3.3V, 50pF
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 1.7 V ~ 2 V
Part Status: Obsolete(EOL)
Family Name: 74LVC00
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SO
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): SN74LVC00ADTE4; SN74LVC00ADTG4; SN74LVC00AD;
Introduction Date: November 15, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad 3.6V Logic IC
705-74LVC00AMTR
Quad 3.6V Logic IC 705-74LVC00AMTR
Quad 2-Input NAND Gate IC, 74LVC Series, SOP-14, 3.6V Product overview: 74LVC00AMTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC00AMTR can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, 74LVC Series, SOP-14, 3.6V Product overview: 74LVC00AMTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC00AMTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74LVC00AMTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC00AMTR-ND
Gates and Inverters 74LVC00AMTR-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - 74LVC00AMTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC00AMTR
Logic - Gates and Inverters 74LVC00AMTR
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC00AMTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC00AMTR
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC00AMTR
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site
Gates and Inverters - 74LVC00AMTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC00AMTR
Gates and Inverters 74LVC00AMTR
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 765620-74LVC00AMTR 705-74LVC00AMTR 74LVC00AMTR-ND 74LVC00AMTR 74LVC00AMTR 74LVC00AMTR
Product Name Logic - Logic - Gates and Inverters - 74LVC00AMTR Quad 3.6V Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; NAND; NAND Gate NAND; NAND GATE NAND NOT; NAND NAND NAND; NAND Gate
Supply Voltage 1.65 V ~ 3.6 V 3.6V 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V 3.6V; 1.65V ~ 3.6V
Inputs 2 2 2 2
Propagation Delay 5.1 ns 5.1 ns 5.1 ns
Low Level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Triple 3-Input NOR - MYXAP54RHC27/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 54LS22J/B - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
4 suppliers
Logic Gates - 2222701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Gates and Inverters - 1727-74AHC1G14GZ-Q100YLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details