STMicroelectronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCXH162244TTR 74LCXH162244TTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 076363-74LCXH162244T TR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Number of Elements: 4 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 48-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): CLVC16244AIDGGREP; CLVC16244AIDGGRQ1; 74LCXH162244TTR; 74LVCH162244APA; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 076363-74LCXH162244T TR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Number of Elements: 4 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 48-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): CLVC16244AIDGGREP; CLVC16244AIDGGRQ1; 74LCXH162244TTR; 74LVCH162244APA; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCXH162244TTR - 076363-74LCXH162244TTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCXH162244TTR
076363-74LCXH162244TTR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCXH162244TTR 076363-74LCXH162244TTR
Manufacturer: STMicroelectronics Win Source Part Number: 076363-74LCXH162244T TR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Number of Elements: 4 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 48-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): CLVC16244AIDGGREP; CLVC16244AIDGGRQ1; 74LCXH162244TTR; 74LVCH162244APA; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 076363-74LCXH162244TTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 12mA, 12mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V
Alternative Parts (Cross-Reference): CLVC16244AIDGGREP; CLVC16244AIDGGRQ1; 74LCXH162244TTR; 74LVCH162244APA;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 076363-74LCXH162244TTR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCXH162244TTR
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADN4696EBRZ-RL7 - 910587-ADN4696EBRZ-RL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details