Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 808843-74LCX541MTR
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete (End Of Life)
Supplier Device Package: 20-SOP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V
Part Number Series: 74LCX541
IC BUFFER NON-INVERT 3.6V 20SOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 497-1066-2-ND | 808843-74LCX541MTR | 74LCX541MTR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Interface - Interface - Drivers, Receivers, Transceivers - 74LCX541MTR | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 3.6 volts |