STMicroelectronics, Inc. Quad SMD 3.6V TSSOP Logic IC 74LCX32TTR

Description
Quad 2-Input OR Gate, 3.6V, 6ns, TSSOP, Surface Mount Product overview: 74LCX32TTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX32TTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad 2-Input OR Gate, 3.6V, 6ns, TSSOP, Surface Mount Product overview: 74LCX32TTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX32TTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad SMD 3.6V TSSOP Logic IC
705-74LCX32TTR
Quad SMD 3.6V TSSOP Logic IC 705-74LCX32TTR
Quad 2-Input OR Gate, 3.6V, 6ns, TSSOP, Surface Mount Product overview: 74LCX32TTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX32TTR can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate, 3.6V, 6ns, TSSOP, Surface Mount Product overview: 74LCX32TTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX32TTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 497-7098-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-7098-2-ND
Gates and Inverters 497-7098-2-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74LCX32TTR - 007043-74LCX32TTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LCX32TTR
007043-74LCX32TTR
Logic - Logic - Gates and Inverters - 74LCX32TTR 007043-74LCX32TTR
Manufacturer: STMicroelectronics Win Source Part Number: 007043-74LCX32TTR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 5.2ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Imaging, Video & Vision, Audio, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals

Manufacturer: STMicroelectronics
Win Source Part Number: 007043-74LCX32TTR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 5.2ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Imaging, Video & Vision, Audio, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals

Buy Now Datasheet
IC GATE OR 4CH 2-INP 14-TSSOP - 761-74LCX32TTR - Utmel Electronic Limited
Hong Kong, China
IC GATE OR 4CH 2-INP 14-TSSOP
761-74LCX32TTR
IC GATE OR 4CH 2-INP 14-TSSOP 761-74LCX32TTR
IC GATE OR 4CH 2-INP 14-TSSOP

IC GATE OR 4CH 2-INP 14-TSSOP

Supplier's Site
Logic - Gates and Inverters - 74LCX32TTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LCX32TTR
Logic - Gates and Inverters 74LCX32TTR
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - 74LCX32TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LCX32TTR
Gates and Inverters 74LCX32TTR
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LCX32TTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LCX32TTR
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LCX32TTR
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74LCX32TTR 497-7098-2-ND 007043-74LCX32TTR 761-74LCX32TTR 74LCX32TTR 74LCX32TTR 74LCX32TTR
Product Name Quad SMD 3.6V TSSOP Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - 74LCX32TTR IC GATE OR 4CH 2-INP 14-TSSOP Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR; OR GATE OR NOT; OR; OR Gate OR NOT; OR OR; OR Gate OR
Supply Voltage 3.6V 2V ~ 3.6V 2 V ~ 3.6 V 2.7V 2V (Low), 0.8V (High) 3.6V; 2V ~ 3.6V 3.6V
Inputs 2 2 2 2 2
Propagation Delay 6 ns 5.2 ns 5.2 ns 5.2 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54H20DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
CD54HC4075 High Speed CMOS Logic Triple 3-Input OR Gates - 5962-8772201CA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
4 suppliers
5-Channel 100MHz Transceiver - MYXAF54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-4469-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
3 suppliers