STMicroelectronics, Inc. Quad SMD 3.6V Logic IC 74LCX32MTR

Description
Quad 2-Input OR Gate, 3.6V, 6ns, SO, CMOS, Surface Mount Product overview: 74LCX32MTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX32MTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad 2-Input OR Gate, 3.6V, 6ns, SO, CMOS, Surface Mount Product overview: 74LCX32MTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX32MTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad SMD 3.6V Logic IC
705-74LCX32MTR
Quad SMD 3.6V Logic IC 705-74LCX32MTR
Quad 2-Input OR Gate, 3.6V, 6ns, SO, CMOS, Surface Mount Product overview: 74LCX32MTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX32MTR can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate, 3.6V, 6ns, SO, CMOS, Surface Mount Product overview: 74LCX32MTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX32MTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 497-1063-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-1063-2-ND
Gates and Inverters 497-1063-2-ND
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 497-1063-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-1063-1-ND
Gates and Inverters 497-1063-1-ND
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74LCX32MTR - 007040-74LCX32MTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LCX32MTR
007040-74LCX32MTR
Logic - Logic - Gates and Inverters - 74LCX32MTR 007040-74LCX32MTR
Manufacturer: STMicroelectronics Win Source Part Number: 007040-74LCX32MTR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 5.2ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 007040-74LCX32MTR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 5.2ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LCX32MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LCX32MTR
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LCX32MTR
IC GATE OR 4CH 2-INP 14SO

IC GATE OR 4CH 2-INP 14SO

Supplier's Site
IC GATE OR 4CH 2-INP 14-SOIC - 74LCX32MTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC GATE OR 4CH 2-INP 14-SOIC
74LCX32MTR
IC GATE OR 4CH 2-INP 14-SOIC 74LCX32MTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Gates and Inverters - 74LCX32MTR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LCX32MTR
Gates and Inverters 74LCX32MTR
IC GATE OR 4CH 2-INP 14SO

IC GATE OR 4CH 2-INP 14SO

Supplier's Site
Gates and Inverters - 74LCX32MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LCX32MTR
Gates and Inverters 74LCX32MTR
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - 74LCX32MTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LCX32MTR
Logic - Gates and Inverters 74LCX32MTR
IC GATE OR 4CH 2-INP 14SO

IC GATE OR 4CH 2-INP 14SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74LCX32MTR 497-1063-2-ND 007040-74LCX32MTR 74LCX32MTR 74LCX32MTR 74LCX32MTR 74LCX32MTR 74LCX32MTR
Product Name Quad SMD 3.6V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - 74LCX32MTR Integrated Circuits (ICs) - Logic - Gates and Inverters IC GATE OR 4CH 2-INP 14-SOIC Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type OR; OR GATE OR NOT; OR; OR Gate OR OR OR; OR Gate OR; OR Gate NOT; OR
Supply Voltage 3.6V 2V ~ 3.6V 2 V ~ 3.6 V 3.6V 2V ~ 3.6V 3.6V; 2V ~ 3.6V 2V (Low), 0.8V (High)
Inputs 2 2 2 2 2
Propagation Delay 6 ns 5.2 ns 5.2 ns 5.2 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1658851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Logic - Gates and Inverters - 54ALS00AE/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 5425DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2-input NAND gate - 74AHC1G00GV-Q100H - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
7 suppliers