Manufacturer: STMicroelectronics
Win Source Part Number: 119502-74LCX16373TTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V
Propagation Delay Time (ns): 5.4ns
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
IC LATCH LV 16BIT D TYPE 48TSSOP
IC LATCH LV 16BIT D TYPE 48TSSOP
IC LATCH LV 16BIT D TYPE 48TSSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 119502-74LCX16373TTR | 497-1058-2-ND | 74LCX16373TTR | 74LCX16373TTR | 74LCX16373TTR | 74LCX16373TTR |
| Product Name | Logic - Logic - Latches - 74LCX16373TTR | Latches | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Supply Voltage | 2 V ~ 3.6 V | 2V ~ 3.6V | 2V ~ 3.6V | 3.6V | 3.6V; 2V ~ 3.6V | |
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA | |||
| High-level Output Current (Source) | 24 mA | 24 mA | 24 mA | |||
| Propagation Delay | 5.4 ns | 5.4 ns | 5.4 ns |