Manufacturer: STMicroelectronics
Win Source Part Number: 007018-74LCX16245TTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 007018-74LCX16245TTR | 74LCX16245TTR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX16245TTR | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) |