Manufacturer: STMicroelectronics
Win Source Part Number: 111684-74LCX16244TTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V
Alternative Parts (Cross-Reference): M74LCX16244DTR2G; 74LCX16244T; 74LCX16244TTR; TC74LCX16244FT(SPL;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Clock & Timing, Signal Processing
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 111684-74LCX16244TTR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX16244TTR |
| Package Type | Surface Mount; SMD (SMT) |