Manufacturer: STMicroelectronics
Win Source Part Number: 198196-74LCX139MTR
Packaging: Reel - TR
Type: Decoder/Demultiplexe
Mounting: SMD (SMT)
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
2-to-4 Demultiplexer/Decode
Decoder/Demultiplexe
IC DECODER/DEMUX 1 X 2:4 16SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 198196-74LCX139MTR | 743-74LCX139MTR | 74LCX139MTR-ND | 74LCX139MTR |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LCX139MTR | 3.6V SOIC Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 2 to 3.6 volts | 2 to 3.6 volts |