Manufacturer: STMicroelectronics
Win Source Part Number: 857930-74LCX125YMTR
Series: Automotive, AEC-Q100, 74LCX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LCX125
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-13480-2, 497-13480-1, -497-13480-1, -497-13480-2, -497-13480-6, 497-13480-6
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO
IC BUFFER NON-INVERT 3.6V 14SO
IC BUFFER NON-INVERT 3.6V 14SO
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 857930-74LCX125YMTR | 497-13480-1-ND | 74LCX125YMTR | 74LCX125YMTR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX125YMTR | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |