STMicroelectronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX125TTR 74LCX125TTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 007004-74LCX125TTR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 4 Number of Bits per Element: 1 Family Name: 74LCX125 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): 74LCX125YTTR; TC74LCX125FT(ELK,M; TC74LCX125FT(TB,EL; TC74LCX125FT(EL.K); Introduction Date: September 15, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Signal Processing
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 007004-74LCX125TTR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 4 Number of Bits per Element: 1 Family Name: 74LCX125 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): 74LCX125YTTR; TC74LCX125FT(ELK,M; TC74LCX125FT(TB,EL; TC74LCX125FT(EL.K); Introduction Date: September 15, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX125TTR - 007004-74LCX125TTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX125TTR
007004-74LCX125TTR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX125TTR 007004-74LCX125TTR
Manufacturer: STMicroelectronics Win Source Part Number: 007004-74LCX125TTR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 4 Number of Bits per Element: 1 Family Name: 74LCX125 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): 74LCX125YTTR; TC74LCX125FT(ELK,M; TC74LCX125FT(TB,EL; TC74LCX125FT(EL.K); Introduction Date: September 15, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Signal Processing

Manufacturer: STMicroelectronics
Win Source Part Number: 007004-74LCX125TTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 1
Family Name: 74LCX125
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V
Alternative Parts (Cross-Reference): 74LCX125YTTR; TC74LCX125FT(ELK,M; TC74LCX125FT(TB,EL; TC74LCX125FT(EL.K);
Introduction Date: September 15, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Signal Processing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 007004-74LCX125TTR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX125TTR
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details