AND Gate IC 4 Channel 14-SO
Quad 2-Input AND Gate IC, SOIC, 3.6V, CMOS Product overview: 74LCX08MTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX08MTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 107074-74LCX08MTR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.1ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC GATE AND 4CH 2-INP 14SO
IC GATE AND 4CH 2-INP 14SO
AND Gate IC 4 Channel 14-SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 497-1050-2-ND | 705-74LCX08MTR | 107074-74LCX08MTR | 74LCX08MTR | 74LCX08MTR | 74LCX08MTR |
| Product Name | Gates and Inverters | Quad 3.6V SOIC Logic IC | Logic - Logic - Gates and Inverters - 74LCX08MTR | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | AND | AND; AND GATE | NOT; AND; AND Gate | NOT; AND | AND | AND; AND Gate |
| Supply Voltage | 2V ~ 3.6V | 3.6V | 2 V ~ 3.6 V | 2V (Low), 0.8V (High) | 3.6V | 3.6V; 2V ~ 3.6V |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 4.1 ns | 4.1 ns | 4.1 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |