Manufacturer: STMicroelectronics
Win Source Part Number: 857927-74LCX07TTR
Series: 74LCX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-TSSOP
Package: Reel - TR
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74LCX07
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-7094-6, 74LCX07TTR-ND, -497-7094-6, 497-7094-1, 1026-74LCX07TTR, -497-7094-2, -497-7094-1, 497-7094-2
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-TSSOP
IC BUF NON-INVERT 3.6V 14TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 857927-74LCX07TTR | 497-7094-2-ND | 74LCX07TTR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX07TTR | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |