Low Voltage CMOS Quad 2-Input NAND Gate, TSSOP, 24mA Output Product overview: 74LCX00YTTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 24mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX00YTTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 857925-74LCX00YTTR
Series: Automotive, AEC-Q100, 74LCX
Operating Temperature Range: -40°C ~ 85°C
Features: NAND Gate IC 4 Channel - 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LCX00
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-13477-6, 497-13477-6, 497-13477-2, 497-13477-1, -497-13477-1, -497-13477-2
NAND Gate IC 4 Channel 14-TSSOP
NAND Gate IC 4 Channel 14-TSSOP
NAND Gate IC 4 Channel 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
NAND Gate IC 4 Channel 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74LCX00YTTR | 857925-74LCX00YTTR | 497-13477-1-ND | 74LCX00YTTR | 74LCX00YTTR | 74LCX00YTTR |
| Product Name | Quad 24mA TSSOP Logic IC | Logic - Logic - Gates and Inverters - 74LCX00YTTR | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NAND; NAND GATE | NOT | NAND | NAND | NAND; NAND Gate | NOT; NAND |
| Supply Voltage | 3.6V | 2V ~ 3.6V | 3.6V | 3.6V; 2V ~ 3.6V | 2V (Low), 0.8V (High) | |
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 4.3 ns | 4.3 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |