STMicroelectronics, Inc. Quad 5V Logic IC 74LCX00YMTR

Description
Low voltage CMOS QUAD 2-Input NAND gate with 5V tolerant inputs Product overview: 74LCX00YMTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX00YMTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Low voltage CMOS QUAD 2-Input NAND gate with 5V tolerant inputs Product overview: 74LCX00YMTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX00YMTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 5V Logic IC
705-74LCX00YMTR
Quad 5V Logic IC 705-74LCX00YMTR
Low voltage CMOS QUAD 2-Input NAND gate with 5V tolerant inputs Product overview: 74LCX00YMTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX00YMTR can be used for catalog matching and distributor lookup.

Low voltage CMOS QUAD 2-Input NAND gate with 5V tolerant inputs Product overview: 74LCX00YMTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX00YMTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 497-13476-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-13476-1-ND
Gates and Inverters 497-13476-1-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 497-13476-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-13476-6-ND
Gates and Inverters 497-13476-6-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 497-13476-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-13476-2-ND
Gates and Inverters 497-13476-2-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74LCX00YMTR - 006983-74LCX00YMTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LCX00YMTR
006983-74LCX00YMTR
Logic - Logic - Gates and Inverters - 74LCX00YMTR 006983-74LCX00YMTR
Manufacturer: STMicroelectronics Win Source Part Number: 006983-74LCX00YMTR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 006983-74LCX00YMTR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Logic - Gates and Inverters - 74LCX00YMTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LCX00YMTR
Logic - Gates and Inverters 74LCX00YMTR
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - 74LCX00YMTR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LCX00YMTR
Gates and Inverters 74LCX00YMTR
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - 74LCX00YMTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LCX00YMTR
Gates and Inverters 74LCX00YMTR
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LCX00YMTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LCX00YMTR
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LCX00YMTR
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
74LCX00YMTR
Logic Gates 74LCX00YMTR
Logic Gates Lo Vltg CMOS QUAD 2-Input NAND gate

Logic Gates Lo Vltg CMOS QUAD 2-Input NAND gate

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74LCX00YMTR 497-13476-1-ND 006983-74LCX00YMTR 74LCX00YMTR 74LCX00YMTR 74LCX00YMTR 74LCX00YMTR 74LCX00YMTR
Product Name Quad 5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - 74LCX00YMTR Logic - Gates and Inverters Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type NAND; NAND GATE NAND NOT; NAND; NAND Gate NOT; NAND NAND; NAND Gate NAND; NAND Gate NAND
Supply Voltage 3.6V 2V ~ 3.6V 2 V ~ 3.6 V 2V (Low), 0.8V (High) 2V ~ 3.6V 3.6V; 2V ~ 3.6V 3.6V
Inputs 2 2 2 2 2
Propagation Delay 4.3 ns 4.3 ns 4.3 ns 4.3 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5437FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
5-Channel Level Translator - MYXAF54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input NAND Schmitt trigger - 74AHCT132D-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
5 suppliers