STMicroelectronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4066B1 74HC4066B1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 037640-74HC4066B1 Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 200MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 80 Ohm Case / Package: 14-DIP Single Supply Voltage (V+): 2 V to 12 V Max Switch Time (Ton,Toff): 12ns, 18ns Channel Capacitance(CS off, CD off): 0.5pF, 5pF Max Leakage Current (IS off): 100nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 037640-74HC4066B1 Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 200MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 80 Ohm Case / Package: 14-DIP Single Supply Voltage (V+): 2 V to 12 V Max Switch Time (Ton,Toff): 12ns, 18ns Channel Capacitance(CS off, CD off): 0.5pF, 5pF Max Leakage Current (IS off): 100nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4066B1 - 037640-74HC4066B1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4066B1
037640-74HC4066B1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4066B1 037640-74HC4066B1
Manufacturer: STMicroelectronics Win Source Part Number: 037640-74HC4066B1 Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 200MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 80 Ohm Case / Package: 14-DIP Single Supply Voltage (V+): 2 V to 12 V Max Switch Time (Ton,Toff): 12ns, 18ns Channel Capacitance(CS off, CD off): 0.5pF, 5pF Max Leakage Current (IS off): 100nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037640-74HC4066B1
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 200MHz
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 80 Ohm
Case / Package: 14-DIP
Single Supply Voltage (V+): 2 V to 12 V
Max Switch Time (Ton,Toff): 12ns, 18ns
Channel Capacitance(CS off, CD off): 0.5pF, 5pF
Max Leakage Current (IS off): 100nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad Analog Switch and Multiplexer IC
747-74HC4066B1
Quad Analog Switch and Multiplexer IC 747-74HC4066B1
IC SWITCH QUAD 2X1 14DIP Product overview: 74HC4066B1 from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HC4066B1 can be used for catalog matching and distributor lookup.

IC SWITCH QUAD 2X1 14DIP Product overview: 74HC4066B1 from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HC4066B1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 037640-74HC4066B1 747-74HC4066B1
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4066B1 Quad Analog Switch and Multiplexer IC
Configuration 2x1 2x1
Normal Condition Normally Open (NO)
Features Single-Supply
Supply Voltage (VS) 2 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1904661 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type So
Number of Pins 16
View Details
TSSOP Analog Switch and Multiplexer IC - 743-74AHC138PW-Q100J - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
3 suppliers