Manufacturer: STMicroelectronics
Win Source Part Number: 076286-74HC4053B1
Packaging: Tube/Rail
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 200MHz
Crosstalk: -50dB @ 1kHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-DIP
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±2 V to 6 V
Max Switch Time (Ton,Toff): 14ns, 26ns
Channel Capacitance(CS off, CD off): 2pF, 10pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC MUX/DEMUX TRIPLE 2X1 16DIP Product overview: 74HC4053B1 from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HC4053B1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 076286-74HC4053B1 | 747-74HC4053B1 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4053B1 | Analog Switch and Multiplexer IC |
| Configuration | 2x1 | 2x1 |
| Features | Single-Supply | |
| Supply Voltage (VS) | 2 to 6 volts | |
| Bandwidth | 200 MHz | 200 MHz |