STMicroelectronics, Inc. Analog Switches, Multiplexers, Demultiplexers 74H1G66STR

Description
1 Circuit IC Switch 1:1 80Ohm SOT-23-5
Request a Quote Datasheet
Description
1 Circuit IC Switch 1:1 80Ohm SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 497-1245-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
497-1245-2-ND
Analog Switches, Multiplexers, Demultiplexers 497-1245-2-ND
1 Circuit IC Switch 1:1 80Ohm SOT-23-5

1 Circuit IC Switch 1:1 80Ohm SOT-23-5

Buy Now Datasheet
Singapore, Singapore
180MHz 12V SOT-23 Analog Switch and Multiplexer IC
747-74H1G66STR
180MHz 12V SOT-23 Analog Switch and Multiplexer IC 747-74H1G66STR
1-Ch SPST Analog Switch, 180MHz, SOT-23-5, 2-12V Product overview: 74H1G66STR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 12V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 180MHz, 12V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74H1G66STR can be used for catalog matching and distributor lookup.

1-Ch SPST Analog Switch, 180MHz, SOT-23-5, 2-12V Product overview: 74H1G66STR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 12V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 180MHz, 12V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74H1G66STR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74H1G66STR - 006785-74H1G66STR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74H1G66STR
006785-74H1G66STR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74H1G66STR 006785-74H1G66STR
Manufacturer: STMicroelectronics Win Source Part Number: 006785-74H1G66STR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 180MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 80 Ohm Case / Package: SOT-23-5L Single Supply Voltage (V+): 2 V to 12 V Max Switch Time (Ton,Toff): 18ns, 12ns Channel Capacitance(CS off, CD off): 0.5pF, 5pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 006785-74H1G66STR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
-3db Bandwidth: 180MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 80 Ohm
Case / Package: SOT-23-5L
Single Supply Voltage (V+): 2 V to 12 V
Max Switch Time (Ton,Toff): 18ns, 12ns
Channel Capacitance(CS off, CD off): 0.5pF, 5pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - 74H1G66STR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
74H1G66STR
Interface - Analog Switches, Multiplexers, Demultiplexers 74H1G66STR
IC SWITCH 1X1 SOT23-5

IC SWITCH 1X1 SOT23-5

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74H1G66STR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74H1G66STR
Analog Switches, Multiplexers, Demultiplexers 74H1G66STR
1 Circuit IC Switch 1:1 80Ohm SOT-23-5

1 Circuit IC Switch 1:1 80Ohm SOT-23-5

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 497-1245-2-ND 747-74H1G66STR 006785-74H1G66STR 74H1G66STR 74H1G66STR
Product Name Analog Switches, Multiplexers, Demultiplexers 180MHz 12V SOT-23 Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74H1G66STR Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO) Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 2 to 12 volts 2 to 12 volts 2 to 12 volts
Ron 80 ohms 80 ohms
Bandwidth 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Signal Switches, Multiplexers, Decoders - 1727-3235-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP
View Details
3 suppliers