Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040265-74GTL1655TTR
Number of Circuits: 1
Mounting: SMD (SMT)
Polarity: Non-Inverting
Operating Supply Voltage: 3.3 V
Direction: Bidirectional
Number of Pins: 64
High Level Output Current: -24 mA
Low Level Output Current: 100 mA
Propagation Delay: 4.4 ns
Categories: OEM Parts(0-9)
Case / Package: TSSOP
Alternative Parts (Cross-Reference): SN74GTLPH1655DGGR;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Logic Function: Transceiver
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1040265-74GTL1655TTR |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 74GTL1655TTR |