CMOS Inverter IC, 1-Circuit, 3.6V, 3.8ns PD, DFN Package Product overview: 74AUP1G04DTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, DFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, DFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G04DTR can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel 6-DFN (1.2x1.0)
Inverter IC 1 Channel 6-DFN (1.2x1.0)
IC INVERTER 1CH 1-INP 6DFN
IC INVERTER 1CH 1-INP 6DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74AUP1G04DTR | 497-6823-2-ND | 74AUP1G04DTR | 74AUP1G04DTR | 74AUP1G04DTR |
| Product Name | 3.6V DFN Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 3.6V | 1.2V ~ 3.6V | 3.6V; 1.2V ~ 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V |
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 3.8 ns | 3.8 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |