STMicroelectronics, Inc. 5V Logic IC 74ACT86MTR

Description
4x 2-Input XOR Gate IC, 5V, 9.5ns, SOP-14, CMOS Product overview: 74ACT86MTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT86MTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4x 2-Input XOR Gate IC, 5V, 9.5ns, SOP-14, CMOS Product overview: 74ACT86MTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT86MTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V Logic IC
705-74ACT86MTR
5V Logic IC 705-74ACT86MTR
4x 2-Input XOR Gate IC, 5V, 9.5ns, SOP-14, CMOS Product overview: 74ACT86MTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT86MTR can be used for catalog matching and distributor lookup.

4x 2-Input XOR Gate IC, 5V, 9.5ns, SOP-14, CMOS Product overview: 74ACT86MTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT86MTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74ACT86MTR - 1007386-74ACT86MTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74ACT86MTR
1007386-74ACT86MTR
Logic - Logic - Gates and Inverters - 74ACT86MTR 1007386-74ACT86MTR
Manufacturer: STMicroelectronics Win Source Part Number: 1007386-74ACT86MTR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1007386-74ACT86MTR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 74ACT86MTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74ACT86MTR-ND
Gates and Inverters 74ACT86MTR-ND
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 74ACT86MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74ACT86MTR
Gates and Inverters 74ACT86MTR
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 74ACT86MTR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74ACT86MTR
Gates and Inverters 74ACT86MTR
IC GATE XOR 4CH 2-INP 14SO

IC GATE XOR 4CH 2-INP 14SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74ACT86MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74ACT86MTR
Integrated Circuits (ICs) - Logic - Gates and Inverters 74ACT86MTR
IC GATE XOR 4CH 2-INP 14SO

IC GATE XOR 4CH 2-INP 14SO

Supplier's Site
Logic - Gates and Inverters - 74ACT86MTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74ACT86MTR
Logic - Gates and Inverters 74ACT86MTR
IC GATE XOR 4CH 2-INP 14SO

IC GATE XOR 4CH 2-INP 14SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74ACT86MTR 1007386-74ACT86MTR 74ACT86MTR-ND 74ACT86MTR 74ACT86MTR 74ACT86MTR 74ACT86MTR
Product Name 5V Logic IC Logic - Logic - Gates and Inverters - 74ACT86MTR Gates and Inverters Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type XOR; XOR GATE, OR GATE NOT; XOR; XOR (Exclusive OR) XOR XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR) XOR NOT; XOR
Supply Voltage 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Inputs 2 2 2 2 2
Propagation Delay 9.5 ns 9.5 ns 9.5 ns 9.5 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

64BIT Logic IC - 707-54LS224AJ/B - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
Logic IC - 770-54S51DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 4
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Hex Inverter, Open Drain - MYXAP54RHC05/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Logic Family AHC
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details