D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-DIP
Manufacturer: STMicroelectronics
Win Source Part Number: 25358-74ACT573B
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 5ns
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace
IC LATCH OCTAL D-TYPE 20-DIP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-DIP
IC D-TYPE TRANSP SGL 8:8 20DIP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 497-1334-5-ND | 25358-74ACT573B | 74ACT573B | 74ACT573B | 74ACT573B |
| Product Name | Latches | Logic - Logic - Latches - 74ACT573B | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | ||||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA |