Manufacturer: STMicroelectronics
Win Source Part Number: 857680-74ACT541MTR
Series: 74ACT
Features: 1 Element Bit per Element Output
Package: Reel - TR
Part Status: Obsolete
Family Name: 74ACT541
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-1044-2-NDR, 497-1044-1-NDR, 497-1044-2, 497-1044-1, 497-1044-6
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
IC BUFF NON-INVERT 5.5V 20SOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 857680-74ACT541MTR | 497-1044-2-ND | 74ACT541MTR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT541MTR | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts |