STMicroelectronics 8-bit 5V Logic IC 74ACT373MTR

Description
8-Bit 3-State Buffer/Driver, D-Type Latch, SOP-20, 5V CMOS Product overview: 74ACT373MTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-74ACT373MTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit 3-State Buffer/Driver, D-Type Latch, SOP-20, 5V CMOS Product overview: 74ACT373MTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-74ACT373MTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 5V Logic IC
708-74ACT373MTR
8-bit 5V Logic IC 708-74ACT373MTR
8-Bit 3-State Buffer/Driver, D-Type Latch, SOP-20, 5V CMOS Product overview: 74ACT373MTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-74ACT373MTR can be used for catalog matching and distributor lookup.

8-Bit 3-State Buffer/Driver, D-Type Latch, SOP-20, 5V CMOS Product overview: 74ACT373MTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-74ACT373MTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 708-74ACT373MTR
Product Name 8-bit 5V Logic IC
Gate Type Buffer/Driver; D-Type, Latch
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 74AHCT3G14GD-Q100H - Lingto Electronic Limited
Specs
Gate Type NOT
Supply Voltage 2V (Low), 0.5V ~ 0.6V (High)
Operating Current 1.00E-3 mA
View Details
2 suppliers
Gates and Inverters - 54F13DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Quad 2-Input NOR - MYXAP54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54LS27FM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details