Manufacturer: STMicroelectronics
Win Source Part Number: 908046-74ACT240TTR
Series: 74ACT
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Package: Reel - TR
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74ACT240
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
IC BUFF INVERT 5.5V 20TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 908046-74ACT240TTR | 74ACT240TTR-ND | 74ACT240TTR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT240TTR | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |