STMicroelectronics 200MHz 5V Logic IC 74ACT174MTR

Description
6-Bit D-Type Flip-Flop IC, 200MHz, 5V, SOP, 3-State Output Product overview: 74ACT174MTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 200MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74ACT174MTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Bit D-Type Flip-Flop IC, 200MHz, 5V, SOP, 3-State Output Product overview: 74ACT174MTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 200MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74ACT174MTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200MHz 5V Logic IC
706-74ACT174MTR
200MHz 5V Logic IC 706-74ACT174MTR
6-Bit D-Type Flip-Flop IC, 200MHz, 5V, SOP, 3-State Output Product overview: 74ACT174MTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 200MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74ACT174MTR can be used for catalog matching and distributor lookup.

6-Bit D-Type Flip-Flop IC, 200MHz, 5V, SOP, 3-State Output Product overview: 74ACT174MTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 200MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74ACT174MTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-74ACT174MTR
Product Name 200MHz 5V Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input OR - MYXAP54RHC32/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 7988985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 6 v
Logic Family Nand
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHC2G32GD,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Gate Type OR
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Logic - Gates and Inverters - 5437DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 54 mA
View Details