STMicroelectronics, Inc. Latches 74ACT16373TTR

Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Datasheet
Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74ACT16373TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Logic - Latches - 74ACT16373TTR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ACT16373TTR
Logic - Latches 74ACT16373TTR
IC LATCH 16-BIT D-TYPE 48-TSSOP

IC LATCH 16-BIT D-TYPE 48-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number 74ACT16373TTR 74ACT16373TTR
Product Name Latches Logic - Latches
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 48-TFSOP (0.240\", 6.10mm Width); SOP
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373M96 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
6 suppliers
Logic - Logic - Latches - 74HC573PW,112 - 908239-74HC573PW,112 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; 20-TSSOP; SOP; SSOP
View Details
5 suppliers
Logic - Latches - 74LVCH162373ADGG:1 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
16-Bit Transparent Latch - 74FCT162373CTPVG - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details
3 suppliers