STMicroelectronics Logic - Logic - Counters, Dividers - 74ACT161 74ACT161

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1130458-74ACT161 Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1130458-74ACT161 Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - 74ACT161 - 1130458-74ACT161 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74ACT161
1130458-74ACT161
Logic - Logic - Counters, Dividers - 74ACT161 1130458-74ACT161
Manufacturer: STMicroelectronics Win Source Part Number: 1130458-74ACT161 Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1130458-74ACT161
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 1130458-74ACT161
Product Name Logic - Logic - Counters, Dividers - 74ACT161
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Frequency Counter - 750-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD54HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator - 5962-8768001EA - Texas Instruments
Specs
Supply Voltage 6
Package Type CDIP,WAFERSALE
Logic Family HC
View Details
Counters, Dividers - 74HCT163D-Q100J - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Clock Frequency 50 MHz
View Details
2 suppliers
Logic - Counters, Dividers - 74HC4017D,652 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 83 MHz
View Details