STMicroelectronics Logic - Logic - Specialty Logic - 74ACT1284TTR 74ACT1284TTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 908039-74ACT1284TTR Series: 74ACT Operating Temperature Range: -40°C ~ 85°C Features: IEEE STD 1284 Translation Transceiver IC 20-TSSOP Package: Reel - TR Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74ACT1284 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 908039-74ACT1284TTR Series: 74ACT Operating Temperature Range: -40°C ~ 85°C Features: IEEE STD 1284 Translation Transceiver IC 20-TSSOP Package: Reel - TR Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74ACT1284 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - 74ACT1284TTR - 908039-74ACT1284TTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - 74ACT1284TTR
908039-74ACT1284TTR
Logic - Logic - Specialty Logic - 74ACT1284TTR 908039-74ACT1284TTR
Manufacturer: STMicroelectronics Win Source Part Number: 908039-74ACT1284TTR Series: 74ACT Operating Temperature Range: -40°C ~ 85°C Features: IEEE STD 1284 Translation Transceiver IC 20-TSSOP Package: Reel - TR Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74ACT1284 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 908039-74ACT1284TTR
Series: 74ACT
Operating Temperature Range: -40°C ~ 85°C
Features: IEEE STD 1284 Translation Transceiver IC 20-TSSOP
Package: Reel - TR
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74ACT1284
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 908039-74ACT1284TTR
Product Name Logic - Logic - Specialty Logic - 74ACT1284TTR
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAP54RHC506/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 1697127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Non-inverting
Supply Voltage 5.5 v
Logic Family CMOS; Non-inverting
View Details
Specs
Gate Type OR
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
View Details