STMicroelectronics, Inc. Gates and Inverters 74ACT08TTR

Description
AND Gate IC 4 Channel 14-TSSOP
Request a Quote
Description
AND Gate IC 4 Channel 14-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74ACT08TTR is a high-speed CMOS quad 2-input AND gate designed for use in various digital applications. It operates within a voltage range of 4.5V to 5.5V and features a typical propagation delay of 4.5ns at 5V, making it suitable for high-speed operations. The device has low power dissipation, with a maximum supply current of 2mA at 25°C. It is compatible with TTL outputs, with minimum high-level input voltage (VIH) of 2V and maximum low-level input voltage (VIL) of 0.8V. The 74ACT08TTR provides symmetrical output impedance, with minimum output current capabilities of 24mA for both high and low states. It includes protection circuits against static discharge, ensuring 2kV ESD immunity. The device is pin and function compatible with the standard 74 series 08, making it easy to integrate into existing designs. The operating temperature range extends from -55°C to 125°C, allowing for use in a variety of environments. This product is suitable for engineers looking for reliable and efficient logic gate solutions in their projects.

Datasheet Summary
Powered by GS/AI

The 74ACT08TTR is a high-speed CMOS quad 2-input AND gate designed for use in various digital applications. It operates within a voltage range of 4.5V to 5.5V and features a typical propagation delay of 4.5ns at 5V, making it suitable for high-speed operations. The device has low power dissipation, with a maximum supply current of 2mA at 25°C. It is compatible with TTL outputs, with minimum high-level input voltage (VIH) of 2V and maximum low-level input voltage (VIL) of 0.8V. The 74ACT08TTR provides symmetrical output impedance, with minimum output current capabilities of 24mA for both high and low states. It includes protection circuits against static discharge, ensuring 2kV ESD immunity. The device is pin and function compatible with the standard 74 series 08, making it easy to integrate into existing designs. The operating temperature range extends from -55°C to 125°C, allowing for use in a variety of environments. This product is suitable for engineers looking for reliable and efficient logic gate solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74ACT08TTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74ACT08TTR-ND
Gates and Inverters 74ACT08TTR-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74ACT08TTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74ACT08TTR
Integrated Circuits (ICs) - Logic - Gates and Inverters 74ACT08TTR
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - 74ACT08TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74ACT08TTR
Gates and Inverters 74ACT08TTR
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - 74ACT08TTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74ACT08TTR
Logic - Gates and Inverters 74ACT08TTR
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74ACT08TTR-ND 74ACT08TTR 74ACT08TTR 74ACT08TTR
Product Name Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type AND AND AND; AND Gate NOT; AND
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Inputs 2 2
Propagation Delay 8 ns
Low Level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5482J/B - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2 suppliers
Quad 2-input NOR gate - 74AHCT02PW,118 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
7 suppliers
Logic IC - 705-5413DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
3 suppliers
Logic Gates - 1220351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details