Manufacturer: STMicroelectronics
Win Source Part Number: 106916-74ACT04MTR
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): SN74ACT04D; 74ACT04M; 74ACT04MTR; MC74ACT04DR1;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Inverter IC 6 Channel 14-SO
ACT SERIES, HEX 1-INPUT INVERT GATE, PDSO14, SOP-14 Product overview: 74ACT04MTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT04MTR can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-SO
IC INVERTER 6CH 6-INP 14SO
IC INVERTER 6CH 1IN 14SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 106916-74ACT04MTR | 497-7081-2-ND | 705-74ACT04MTR | 74ACT04MTR | 74ACT04MTR | 74ACT04MTR |
| Product Name | Logic - Logic - Gates and Inverters - 74ACT04MTR | Gates and Inverters | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | Buffer, Inverter | NOT; Inverter | NOT | NOT |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |
| Inputs | 6 | 1 | 1 | 1 | ||
| Propagation Delay | 9 ns | 9 ns | 9 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |