STMicroelectronics, Inc. Latches 74AC573TTR

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 497-7076-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74AC573TTR
764956-74AC573TTR
Logic - Logic - Latches - 74AC573TTR 764956-74AC573TTR
Manufacturer: STMicroelectronics Win Source Part Number: 764956-74AC573TTR Series: 74AC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 6 V Independent Circuits: 1 Delay Time - Propagation: 4.5ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 764956-74AC573TTR
Series: 74AC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 1
Delay Time - Propagation: 4.5ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Latches - 74AC573TTR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74AC573TTR
Logic - Latches 74AC573TTR
IC LATCH OCTAL D 3STATE 20-TSSOP

IC LATCH OCTAL D 3STATE 20-TSSOP

Supplier's Site Datasheet
Latches - 74AC573TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74AC573TTR
Latches 74AC573TTR
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74AC573TTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74AC573TTR
Integrated Circuits (ICs) - Logic - Latches 74AC573TTR
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site
Latches 74AC573TTR
IC LATCH OCTAL D 3STATE 20-TSSOP

IC LATCH OCTAL D 3STATE 20-TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 497-7076-2-ND 764956-74AC573TTR 74AC573TTR 74AC573TTR 74AC573TTR 74AC573TTR
Product Name Latches Logic - Logic - Latches - 74AC573TTR Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ACT841MTCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373E - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
5 suppliers
Latches - 74HC259PW,112-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 2V ~ 6V
View Details
4 suppliers