STMicroelectronics, Inc. Logic - Logic - Latches - 74AC373MTR 74AC373MTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 132727-74AC373MTR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 20-SOP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 5ns Alternative Parts (Cross-Reference): SN74AC373MDWREP; 74AC373M; 74AC373MTR; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 132727-74AC373MTR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 20-SOP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 5ns Alternative Parts (Cross-Reference): SN74AC373MDWREP; 74AC373M; 74AC373MTR; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74AC373MTR
132727-74AC373MTR
Logic - Logic - Latches - 74AC373MTR 132727-74AC373MTR
Manufacturer: STMicroelectronics Win Source Part Number: 132727-74AC373MTR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 20-SOP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 5ns Alternative Parts (Cross-Reference): SN74AC373MDWREP; 74AC373M; 74AC373MTR; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 132727-74AC373MTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-SOP
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 5ns
Alternative Parts (Cross-Reference): SN74AC373MDWREP; 74AC373M; 74AC373MTR;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - 497-6648-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Logic - Latches - 74AC373MTR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74AC373MTR
Logic - Latches 74AC373MTR
IC DTYPE LATCH 3-ST OCTAL 20SOP

IC DTYPE LATCH 3-ST OCTAL 20SOP

Supplier's Site Datasheet
Latches - 74AC373MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74AC373MTR
Latches 74AC373MTR
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74AC373MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74AC373MTR
Integrated Circuits (ICs) - Logic - Latches 74AC373MTR
IC D-TYPE TRANSP SGL 8:8 20SO

IC D-TYPE TRANSP SGL 8:8 20SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 132727-74AC373MTR 497-6648-2-ND 74AC373MTR 74AC373MTR 74AC373MTR
Product Name Logic - Logic - Latches - 74AC373MTR Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA 24 mA
Propagation Delay 5 ns 5 ns 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVT16373MEA - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Latches - 74LVT573DB,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
3 suppliers
Latches - 9308PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 24-DIP (0.600\", 15.24mm)
View Details
2 suppliers
Quad S-R Latch - 54279/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type S-R
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details