STMicroelectronics, Inc. Gates and Inverters 74AC32MTR

Description
OR Gate IC 4 Channel 14-SO
Request a Quote Datasheet
Description
OR Gate IC 4 Channel 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 497-1026-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-1026-2-ND
Gates and Inverters 497-1026-2-ND
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74AC32MTR - 107633-74AC32MTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AC32MTR
107633-74AC32MTR
Logic - Logic - Gates and Inverters - 74AC32MTR 107633-74AC32MTR
Manufacturer: STMicroelectronics Win Source Part Number: 107633-74AC32MTR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 107633-74AC32MTR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
Quad Logic IC
705-74AC32MTR
Quad Logic IC 705-74AC32MTR
AC SERIES, QUAD 2-INPUT OR GATE, PDSO14, SOP-14 Product overview: 74AC32MTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC32MTR can be used for catalog matching and distributor lookup.

AC SERIES, QUAD 2-INPUT OR GATE, PDSO14, SOP-14 Product overview: 74AC32MTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC32MTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AC32MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AC32MTR
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AC32MTR
IC GATE OR 4CH 2-INP 14SO

IC GATE OR 4CH 2-INP 14SO

Supplier's Site
Logic - Gates and Inverters - 74AC32MTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AC32MTR
Logic - Gates and Inverters 74AC32MTR
IC GATE OR 4CH 2-INP 14SO

IC GATE OR 4CH 2-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - 74AC32MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AC32MTR
Gates and Inverters 74AC32MTR
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 497-1026-2-ND 107633-74AC32MTR 705-74AC32MTR 74AC32MTR 74AC32MTR 74AC32MTR
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - 74AC32MTR Quad Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR; OR GATE OR NOT; OR OR; OR Gate
Supply Voltage 2V ~ 6V 2 V ~ 6 V 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 2V ~ 6V
Inputs 2 2 2 2
Propagation Delay 7.5 ns 7.5 ns 7.5 ns
Low Level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5486DMQB - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details
 - 4007UBDMQB - Rochester Electronics
Texas Instruments
Specs
IC Package Type DIP; Other; CDIP14
View Details
8-Channel Level Translator - MYXAP54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Hex buffer Schmitt trigger - 74AHCT17APWJ - Nexperia B.V.
Specs
Gate Type Buffer/Driver
Supply Voltage +7.0
Features Schmitt Trigger
View Details