STMicroelectronics, Inc. Signal Switches, Multiplexers, Decoders 74AC257MTR

Description
Multiplexer 4 x 2:1 16-SO
Request a Quote Datasheet
Description
Multiplexer 4 x 2:1 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 497-1025-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
497-1025-2-ND
Signal Switches, Multiplexers, Decoders 497-1025-2-ND
Multiplexer 4 x 2:1 16-SO

Multiplexer 4 x 2:1 16-SO

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC257MTR - 1007237-74AC257MTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC257MTR
1007237-74AC257MTR
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC257MTR 1007237-74AC257MTR
Manufacturer: STMicroelectronics Win Source Part Number: 1007237-74AC257MTR Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1007237-74AC257MTR
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad Analog Switch and Multiplexer IC
743-74AC257MTR
Quad Analog Switch and Multiplexer IC 743-74AC257MTR
AC SERIES, QUAD 2 LINE TO 1 LINE MULTIPLEXER, TRUE OUTPUT, PDSO16, SOP-16 Product overview: 74AC257MTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74AC257MTR can be used for catalog matching and distributor lookup.

AC SERIES, QUAD 2 LINE TO 1 LINE MULTIPLEXER, TRUE OUTPUT, PDSO16, SOP-16 Product overview: 74AC257MTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74AC257MTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74AC257MTR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74AC257MTR
Logic - Signal Switches, Multiplexers, Decoders 74AC257MTR
IC MULTIPLEXER 4 X 2:1 16SO

IC MULTIPLEXER 4 X 2:1 16SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 497-1025-2-ND 1007237-74AC257MTR 743-74AC257MTR 74AC257MTR
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC257MTR Quad Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1922725 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 1377655-9311DC - Win Source Electronics
Specs
Supply Voltage (VS) 4.75 to 5.25 volts
Operating Temperature 0.0 to 70 C (32 to 158 F)
Package Type 24-CDIP (0.600", 15.24mm)
View Details
2 suppliers
Band 1/3 BAW Multiplexer - QPQ1031Q - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type 6 pin leadless SMT package
View Details
Analog Switch and Multiplexer IC - 743-74HC157DB,112 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
Package Type Tube
View Details
4 suppliers