Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 764928-74AC244MTR
Series: 74AC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 2
Number of Bits per Element: 4
Part Status: Obsolete(EOL)
Family Name: 74AC244
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOP
Alternative Parts (Cross-Reference): SN74AC244MDWREP; V62/04622-01XE; SN74AC244DWE4;
Introduction Date: April 17, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC BUFF NON-INVERT 6V 20SOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 497-1023-2-ND | 764928-74AC244MTR | 74AC244MTR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC244MTR | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |